Mountz, Inc. EF030-E ESD Electric Screwdriver 145781

Description
This mini electric torque screwdriver increases productivity and enhances product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening small screws, nuts and bolts. The electric screwdrivers is NRTL certified from TUV America, Inc. The certification ensures manufacturing companies that they are purchasing and operating a quality and safe tool for its operators. Rugged production tools designed to increase productivity and enhance product quality through precision torque control and user comfort. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires Transformer (power supply). Mini EF-Series models are compatible with both STC30 Plus and mini ET-30D transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Transformer (power supply). Mini EF-Series models are compatible with both STC30 Plus and mini ET-30D transformer (power supply).
Description
This mini electric torque screwdriver increases productivity and enhances product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening small screws, nuts and bolts. The electric screwdrivers is NRTL certified from TUV America, Inc. The certification ensures manufacturing companies that they are purchasing and operating a quality and safe tool for its operators. Rugged production tools designed to increase productivity and enhance product quality through precision torque control and user comfort. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires Transformer (power supply). Mini EF-Series models are compatible with both STC30 Plus and mini ET-30D transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Transformer (power supply). Mini EF-Series models are compatible with both STC30 Plus and mini ET-30D transformer (power supply).

Suppliers

Company
Product
Description
Supplier Links
EF030-E ESD Electric Screwdriver - 145781 - Mountz, Inc.
San Jose, CA, United States
EF030-E ESD Electric Screwdriver
145781
EF030-E ESD Electric Screwdriver 145781
This mini electric torque screwdriver increases productivity and enhances product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening small screws, nuts and bolts. The electric screwdrivers is NRTL certified from TUV America, Inc. The certification ensures manufacturing companies that they are purchasing and operating a quality and safe tool for its operators. Rugged production tools designed to increase productivity and enhance product quality through precision torque control and user comfort. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires Transformer (power supply). Mini EF-Series models are compatible with both STC30 Plus and mini ET-30D transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Transformer (power supply). Mini EF-Series models are compatible with both STC30 Plus and mini ET-30D transformer (power supply).

This mini electric torque screwdriver increases productivity and enhances product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening small screws, nuts and bolts. The electric screwdrivers is NRTL certified from TUV America, Inc. The certification ensures manufacturing companies that they are purchasing and operating a quality and safe tool for its operators.

  • Rugged production tools designed to increase productivity and enhance product quality through precision torque control and user comfort.
  • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
  • External torque adjustment scale.
  • Can be connected with the Scout Screw Counter.
  • Requires Transformer (power supply). Mini EF-Series models are compatible with both STC30 Plus and mini ET-30D transformer (power supply).
  • All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires Transformer (power supply). Mini EF-Series models are compatible with both STC30 Plus and mini ET-30D transformer (power supply).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145781
Product Name EF030-E ESD Electric Screwdriver
Drive Style Electric
Torque Range 0.0250 to 0.2167 Ft-lbs (0.0339 to 0.2938 N-m)
Rated Free Speed 700 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 100390 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details