Mountz, Inc. BF120 ESD Brushless Electric Screwdriver 145776

Description
The BF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC 40 Transformer (power supply). ESD safer tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer.
Description
The BF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC 40 Transformer (power supply). ESD safer tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

Suppliers

Company
Product
Description
Supplier Links
BF120 ESD Brushless Electric Screwdriver - 145776 - Mountz, Inc.
San Jose, CA, United States
BF120 ESD Brushless Electric Screwdriver
145776
BF120 ESD Brushless Electric Screwdriver 145776
The BF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC 40 Transformer (power supply). ESD safer tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

The BF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • Adjustable RPM setting on the tool.
  • A selectable Soft Start mode from 0.2-0.6 seconds.
  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout Screw Counter.
  • External torque adjustment scale.
  • Requires STC 40 Transformer (power supply).
  • ESD safer tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145776
Product Name BF120 ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1417 to 0.8667 Ft-lbs (0.1921 to 1.18 N-m)
Rated Free Speed 300 to 700 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966376 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 900 rpm
Drive Size Other Drive Size
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
18V Cordless Drywall/Deck Screwdriver Kit - DC520KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2900 rpm
View Details