Mountz, Inc. EF080-A ESD Electric Screwdriver 145704

Description
These low voltage DC electric torque screwdrivers increase productivity and enhance product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening small screws, nuts and bolts. The EF-Series electric screwdrivers are NRTL certified from TUV America, Inc. The certification ensures manufacturing companies that they are purchasing and operating quality and safe tools for their operators. Rugged production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires STC 30 Plus Transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC 30 Plus Transformer (power supply).
Description
These low voltage DC electric torque screwdrivers increase productivity and enhance product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening small screws, nuts and bolts. The EF-Series electric screwdrivers are NRTL certified from TUV America, Inc. The certification ensures manufacturing companies that they are purchasing and operating quality and safe tools for their operators. Rugged production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires STC 30 Plus Transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC 30 Plus Transformer (power supply).

Suppliers

Company
Product
Description
Supplier Links
EF080-A ESD Electric Screwdriver - 145704 - Mountz, Inc.
San Jose, CA, United States
EF080-A ESD Electric Screwdriver
145704
EF080-A ESD Electric Screwdriver 145704
These low voltage DC electric torque screwdrivers increase productivity and enhance product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening small screws, nuts and bolts. The EF-Series electric screwdrivers are NRTL certified from TUV America, Inc. The certification ensures manufacturing companies that they are purchasing and operating quality and safe tools for their operators. Rugged production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires STC 30 Plus Transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC 30 Plus Transformer (power supply).

These low voltage DC electric torque screwdrivers increase productivity and enhance product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening small screws, nuts and bolts. The EF-Series electric screwdrivers are NRTL certified from TUV America, Inc. The certification ensures manufacturing companies that they are purchasing and operating quality and safe tools for their operators.

    • Rugged production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort.
    • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
    • External torque adjustment scale.
    • Can be connected with the Scout Screw Counter.
    • Requires STC 30 Plus Transformer (power supply).
    • All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires STC 30 Plus Transformer (power supply).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145704
Product Name EF080-A ESD Electric Screwdriver
Drive Style Electric
Torque Range 0.0667 to 0.5750 Ft-lbs (0.0904 to 0.7797 N-m)
Rated Free Speed 670 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details