Mountz, Inc. STC30 Plus Transformer for SS-Series 145684

Description
The STC 30 Plus (for SS-Series) is a power supply that is designed to operate with the HIOS SS-Series electric screwdrivers. It is a single tool controller that is designed to operate at both 110v and 230v. Switchable output voltage provides two selectable speed options for the screwdrivers. The unit is can connect with the Scout screw counting system. Operates with SS-Serieselectric screwdrivers Selectable output voltage Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high Start & Stop Signal Output (for PLC). Selectable Soft-Start time (from 0.2-0.6 seconds). Selectable Double Hit Mode for soft joint applications. Screwdriver Lock Signal Input (for PLC). The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Model: SS-Series
Datasheet
Description
The STC 30 Plus (for SS-Series) is a power supply that is designed to operate with the HIOS SS-Series electric screwdrivers. It is a single tool controller that is designed to operate at both 110v and 230v. Switchable output voltage provides two selectable speed options for the screwdrivers. The unit is can connect with the Scout screw counting system. Operates with SS-Serieselectric screwdrivers Selectable output voltage Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high Start & Stop Signal Output (for PLC). Selectable Soft-Start time (from 0.2-0.6 seconds). Selectable Double Hit Mode for soft joint applications. Screwdriver Lock Signal Input (for PLC). The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Model: SS-Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STC30 Plus Transformer for SS-Series - 145684 - Mountz, Inc.
San Jose, CA, United States
STC30 Plus Transformer for SS-Series
145684
STC30 Plus Transformer for SS-Series 145684
The STC 30 Plus (for SS-Series) is a power supply that is designed to operate with the HIOS SS-Series electric screwdrivers. It is a single tool controller that is designed to operate at both 110v and 230v. Switchable output voltage provides two selectable speed options for the screwdrivers. The unit is can connect with the Scout screw counting system. Operates with SS-Serieselectric screwdrivers Selectable output voltage Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high Start & Stop Signal Output (for PLC). Selectable Soft-Start time (from 0.2-0.6 seconds). Selectable Double Hit Mode for soft joint applications. Screwdriver Lock Signal Input (for PLC). The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Model: SS-Series

The STC 30 Plus (for SS-Series) is a power supply that is designed to operate with the HIOS SS-Series electric screwdrivers. It is a single tool controller that is designed to operate at both 110v and 230v. Switchable output voltage provides two selectable speed options for the screwdrivers. The unit is can connect with the Scout screw counting system.

    • Operates with SS-Serieselectric screwdrivers
    • Selectable output voltage
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction.
    • Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels.
    • Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high
    • Start & Stop Signal Output (for PLC).
    • Selectable Soft-Start time (from 0.2-0.6 seconds).
    • Selectable Double Hit Mode for soft joint applications.
    • Screwdriver Lock Signal Input (for PLC).
    • The unit can be connected to the Scout Screw Counter.

Operates with Electric Screwdriver Model: SS-Series

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Power Supplies
Product Number 145684
Product Name STC30 Plus Transformer for SS-Series
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-5 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details