Mountz, Inc. E250-A Electric Screwdriver (220V) 145650

Description
The Mountz E-Series electric screwdriver is for light-duty tightening applications. The assembly tool plugs directly into a power outlet (110V) and does not require a separate power supply unit. The electric screwdriver ensures accuracy in the fastening process and automatically shuts off once the preset torque is achieved. The assembly power tool is recommended for tightening screws, nuts, and bolts. Plugs directly into a power outlet (220V). Does not require a separate power supply Automatic power shut off once torque is achieved Crafted to rest comfortably in the operator's hand and reduces work fatigue with an ergonomic handgrip External torque adjustment scale Lever start tool Duty cycle tool Power cord with a noise filter to reduce electronic noise (EMC) Lightweight
Description
The Mountz E-Series electric screwdriver is for light-duty tightening applications. The assembly tool plugs directly into a power outlet (110V) and does not require a separate power supply unit. The electric screwdriver ensures accuracy in the fastening process and automatically shuts off once the preset torque is achieved. The assembly power tool is recommended for tightening screws, nuts, and bolts. Plugs directly into a power outlet (220V). Does not require a separate power supply Automatic power shut off once torque is achieved Crafted to rest comfortably in the operator's hand and reduces work fatigue with an ergonomic handgrip External torque adjustment scale Lever start tool Duty cycle tool Power cord with a noise filter to reduce electronic noise (EMC) Lightweight
Datasheet
Datasheet Summary
Powered by GS/AI

The E250-A Electric Screwdriver (220V) from Mountz, Inc. is designed for light-duty tightening applications. It features a torque range of 1.3 to 21.7 lbf.in. and operates at a maximum speed of 630 RPM. The screwdriver plugs directly into a power outlet, eliminating the need for a separate power supply. It includes an automatic power shut-off feature that activates once the preset torque is achieved, ensuring accuracy in fastening tasks. The ergonomic handgrip is crafted to reduce operator fatigue during use. Additionally, the power cord is equipped with a noise filter to minimize electronic noise (EMC). This model is a lever start type, providing ease of operation for various assembly tasks.

Datasheet Summary
Powered by GS/AI

The E250-A Electric Screwdriver (220V) from Mountz, Inc. is designed for light-duty tightening applications. It features a torque range of 1.3 to 21.7 lbf.in. and operates at a maximum speed of 630 RPM. The screwdriver plugs directly into a power outlet, eliminating the need for a separate power supply. It includes an automatic power shut-off feature that activates once the preset torque is achieved, ensuring accuracy in fastening tasks. The ergonomic handgrip is crafted to reduce operator fatigue during use. Additionally, the power cord is equipped with a noise filter to minimize electronic noise (EMC). This model is a lever start type, providing ease of operation for various assembly tasks.

Suppliers

Company
Product
Description
Supplier Links
E250-A Electric Screwdriver (220V) - 145650 - Mountz, Inc.
San Jose, CA, United States
E250-A Electric Screwdriver (220V)
145650
E250-A Electric Screwdriver (220V) 145650
The Mountz E-Series electric screwdriver is for light-duty tightening applications. The assembly tool plugs directly into a power outlet (110V) and does not require a separate power supply unit. The electric screwdriver ensures accuracy in the fastening process and automatically shuts off once the preset torque is achieved. The assembly power tool is recommended for tightening screws, nuts, and bolts. Plugs directly into a power outlet (220V). Does not require a separate power supply Automatic power shut off once torque is achieved Crafted to rest comfortably in the operator's hand and reduces work fatigue with an ergonomic handgrip External torque adjustment scale Lever start tool Duty cycle tool Power cord with a noise filter to reduce electronic noise (EMC) Lightweight

The Mountz E-Series electric screwdriver is for light-duty tightening applications. The assembly tool plugs directly into a power outlet (110V) and does not require a separate power supply unit. The electric screwdriver ensures accuracy in the fastening process and automatically shuts off once the preset torque is achieved. The assembly power tool is recommended for tightening screws, nuts, and bolts.

    • Plugs directly into a power outlet (220V). Does not require a separate power supply
    • Automatic power shut off once torque is achieved
    • Crafted to rest comfortably in the operator's hand and reduces work fatigue with an ergonomic handgrip
    • External torque adjustment scale
    • Lever start tool
    • Duty cycle tool
    • Power cord with a noise filter to reduce electronic noise (EMC)
    • Lightweight
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145650
Product Name E250-A Electric Screwdriver (220V)
Drive Style Electric
Torque Range 0.1083 to 1.81 Ft-lbs (0.1469 to 2.45 N-m)
Rated Free Speed 630 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 2780458 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
12V Cordless Drywall/Deck Screwdriver Kit - DW979K-2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2300 rpm
View Details