Mountz, Inc. BLG-5000XBC1 Brushless Electric Screwdriver 144525

Description
The HIOS BLG-BC1 Series is a brushless electric screwdriver with a built-in screw counter. The power tool is designed for high production environments at an affordable price. The screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Features a high-performance brushless motor design that provides durability and reduces standard maintenance costs. Designed to detect cross-threading, omissions, unfinished rundowns, and cycle incompletes. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. A quality tool at a great price. Features a built-in screw counter. No external screw counter is needed Detect and eliminate costly screw-fastening errors Detects cross-threading, omissions, unfinished rundowns and cycle complete Detection of fastening error and buzzer alert Fastener accept and reject lights (Go/No Go) Visual assembly fastener count (count up or down), including the total count. Program fastening time High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Requires a transformer T-45BL or T-70BL (power supply). Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer T-45BL or T-70BL (power supply).
Datasheet
Description
The HIOS BLG-BC1 Series is a brushless electric screwdriver with a built-in screw counter. The power tool is designed for high production environments at an affordable price. The screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Features a high-performance brushless motor design that provides durability and reduces standard maintenance costs. Designed to detect cross-threading, omissions, unfinished rundowns, and cycle incompletes. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. A quality tool at a great price. Features a built-in screw counter. No external screw counter is needed Detect and eliminate costly screw-fastening errors Detects cross-threading, omissions, unfinished rundowns and cycle complete Detection of fastening error and buzzer alert Fastener accept and reject lights (Go/No Go) Visual assembly fastener count (count up or down), including the total count. Program fastening time High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Requires a transformer T-45BL or T-70BL (power supply). Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer T-45BL or T-70BL (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLG-5000XBC1 Brushless Electric Screwdriver - 144525 - Mountz, Inc.
San Jose, CA, United States
BLG-5000XBC1 Brushless Electric Screwdriver
144525
BLG-5000XBC1 Brushless Electric Screwdriver 144525
The HIOS BLG-BC1 Series is a brushless electric screwdriver with a built-in screw counter. The power tool is designed for high production environments at an affordable price. The screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Features a high-performance brushless motor design that provides durability and reduces standard maintenance costs. Designed to detect cross-threading, omissions, unfinished rundowns, and cycle incompletes. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. A quality tool at a great price. Features a built-in screw counter. No external screw counter is needed Detect and eliminate costly screw-fastening errors Detects cross-threading, omissions, unfinished rundowns and cycle complete Detection of fastening error and buzzer alert Fastener accept and reject lights (Go/No Go) Visual assembly fastener count (count up or down), including the total count. Program fastening time High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Requires a transformer T-45BL or T-70BL (power supply). Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer T-45BL or T-70BL (power supply).

The HIOS BLG-BC1 Series is a brushless electric screwdriver with a built-in screw counter. The power tool is designed for high production environments at an affordable price. The screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Features a high-performance brushless motor design that provides durability and reduces standard maintenance costs. Designed to detect cross-threading, omissions, unfinished rundowns, and cycle incompletes. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. A quality tool at a great price.

    • Features a built-in screw counter. No external screw counter is needed
    • Detect and eliminate costly screw-fastening errors
    • Detects cross-threading, omissions, unfinished rundowns and cycle complete
    • Detection of fastening error and buzzer alert
    • Fastener accept and reject lights (Go/No Go)
    • Visual assembly fastener count (count up or down), including the total count. Program fastening time
    • High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver
    • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch
    • Minimal heat build-up while operating the tool continuously. External torque adjustment scale
    • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
    • Requires a transformer T-45BL or T-70BL (power supply).
    • Two-way Start System (Switchable between Lever Start and Push-to-Start)

Requires a transformer T-45BL or T-70BL (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144525
Product Name BLG-5000XBC1 Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1417 to 0.8333 Ft-lbs (0.1921 to 1.13 N-m)
Rated Free Speed 690 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Electric Screwdrivers - 1966366 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers - DTI 5000RP - Design Tool, Inc.
Specs
Drive Style Pneumatic; Electric; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style Right-Angle
View Details