Mountz, Inc. BL-5000X-OPC Brushless Electric Screwdriver 144389

Description
The HIOS BL-5000X ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush-type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduces maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer (power supply): BLOP-STC3 screw counter.
Description
The HIOS BL-5000X ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush-type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduces maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer (power supply): BLOP-STC3 screw counter.

Suppliers

Company
Product
Description
Supplier Links
BL-5000X-OPC Brushless Electric Screwdriver - 144389 - Mountz, Inc.
San Jose, CA, United States
BL-5000X-OPC Brushless Electric Screwdriver
144389
BL-5000X-OPC Brushless Electric Screwdriver 144389
The HIOS BL-5000X ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush-type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduces maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer (power supply): BLOP-STC3 screw counter.

The HIOS BL-5000X ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush-type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduces maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort.

    • Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns.
    • High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver.
    • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch.
    • Minimal heat build-up while operating the tool continuously.
    • Precision automatic shut-off clutch once preset torque is achieved.
    • High-speed rotation shortens the tightening time and improves work efficiency.
    • Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs
    • Compact size with an ergonomic grip.
    • Torque adjustment scale.
    • Requires a transformer (power supply): BLOP-STC3 screw counter.
    • Two-way Start System (Switchable between Lever Start and Push-to-Start)

Requires a transformer (power supply): BLOP-STC3 screw counter.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144389
Product Name BL-5000X-OPC Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1417 to 0.8333 Ft-lbs (0.1921 to 1.13 N-m)
Rated Free Speed 590 to 900 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780459 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
8V MAX* Gyroscopic Screwdriver 1 Battery Kit - DCF680N1 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 430 rpm
Drive Size 1/4" Hex
View Details