Mountz, Inc. BL-5000 Brushless Electric Screwdriver 144380

Description
The HIOS BL-5000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with a soft texture ergonomic grip. Torque adjustment scale. Requires a transformer (power supply) like T-70BL or T-45BL. Two-way Start System (Switchable between Lever Start and Push-to-Start). Requires a transformer (power supply) like T-70BL or T-45BL.
Description
The HIOS BL-5000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with a soft texture ergonomic grip. Torque adjustment scale. Requires a transformer (power supply) like T-70BL or T-45BL. Two-way Start System (Switchable between Lever Start and Push-to-Start). Requires a transformer (power supply) like T-70BL or T-45BL.

Suppliers

Company
Product
Description
Supplier Links
BL-5000 Brushless Electric Screwdriver - 144380 - Mountz, Inc.
San Jose, CA, United States
BL-5000 Brushless Electric Screwdriver
144380
BL-5000 Brushless Electric Screwdriver 144380
The HIOS BL-5000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with a soft texture ergonomic grip. Torque adjustment scale. Requires a transformer (power supply) like T-70BL or T-45BL. Two-way Start System (Switchable between Lever Start and Push-to-Start). Requires a transformer (power supply) like T-70BL or T-45BL.

The HIOS BL-5000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort.

    • High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver.
    • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch.
    • Minimal heat build-up while operating the tool continuously.
    • Precision automatic shut-off clutch once preset torque is achieved.
    • High-speed rotation shortens the tightening time and improves work efficiency.
    • Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs
    • Compact size with a soft texture ergonomic grip.
    • Torque adjustment scale.
    • Requires a transformer (power supply) like T-70BL or T-45BL.
    • Two-way Start System (Switchable between Lever Start and Push-to-Start).

Requires a transformer (power supply) like T-70BL or T-45BL.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144380
Product Name BL-5000 Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1417 to 0.8333 Ft-lbs (0.1921 to 1.13 N-m)
Rated Free Speed 590 to 900 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
12V MAX* Cordless Li-Ion Screwdriver / Impact Driver Combo Kit - DCK210S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 12V MAX*
View Details