Mountz, Inc. VB1820PS Brushless Electric Screwdriver 144283

Description
The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Designed for high production environments. Minimal heat build-up even when the n tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start model. Duty cycle tool. 120 VAC, 10-foot power cord. External torque adjustment scale.
Datasheet
Description
The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Designed for high production environments. Minimal heat build-up even when the n tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start model. Duty cycle tool. 120 VAC, 10-foot power cord. External torque adjustment scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VB1820PS Brushless Electric Screwdriver - 144283 - Mountz, Inc.
San Jose, CA, United States
VB1820PS Brushless Electric Screwdriver
144283
VB1820PS Brushless Electric Screwdriver 144283
The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Designed for high production environments. Minimal heat build-up even when the n tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start model. Duty cycle tool. 120 VAC, 10-foot power cord. External torque adjustment scale.

The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off.

    • Designed for high production environments. Minimal heat build-up even when the n tool is operated continuously.
    • Plugs directly into a power outlet. Separate power supply not required
    • Positive auto shut-off.
    • Ergonomic hand grip.
    • Push-to-start model.
    • Duty cycle tool.
    • 120 VAC, 10-foot power cord.
    • External torque adjustment scale.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144283
Product Name VB1820PS Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.2917 to 1.33 Ft-lbs (0.3955 to 1.81 N-m)
Rated Free Speed 2000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1798516 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 850 rpm
Drive Size Other Drive Size
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 172615 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Weight 1.5 lbs (0.6800 kg)
View Details