Mountz, Inc. VB1820 Brushless Electric Screwdriver 144282

Description
The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 2.2 - 39 lbf.inDesigned for high production environments. Minimal heat build-up even when tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale.
Datasheet
Description
The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 2.2 - 39 lbf.inDesigned for high production environments. Minimal heat build-up even when tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VB1820 Brushless Electric Screwdriver - 144282 - Mountz, Inc.
San Jose, CA, United States
VB1820 Brushless Electric Screwdriver
144282
VB1820 Brushless Electric Screwdriver 144282
The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 2.2 - 39 lbf.inDesigned for high production environments. Minimal heat build-up even when tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale.

The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off.

  • Various models that range from 2.2 - 39 lbf.inDesigned for high production environments. Minimal heat build-up even when tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required
  • Positive auto shut-off.
  • Ergonomic hand grip.
  • Push-to-start and Lever operated styles available.
  • Duty cycle tool.
  • 120 VAC, 10 foot power cord.
  • External torque adjustment scale.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144282
Product Name VB1820 Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.2917 to 1.33 Ft-lbs (0.3955 to 1.81 N-m)
Rated Free Speed 2000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Automatic T-Handle Deck Screwdriving Systems -  - Design Tool, Inc.
Specs
Drive Style Pneumatic
Screwdriver Style T-Handle
Head Style Offset
View Details