Mountz, Inc. T-45BL Transformer 144267

Description
The T-45BL is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at 100 - 240V. Switchable output voltage provides two-speed option on screwdrivers. Operates with select BL-Series, BLG-Series and BLG-BC1-Series brushless electric screwdriver models Selectable two-speed (High & Low) Switching power supply 100 - 240V Includes mounting brackets Operates with Electric Screwdriver Models: BL2000 to BL5000 BLG4000 to BLG5000 BLG-4000XBC1 to BLG-5000XBC1
Description
The T-45BL is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at 100 - 240V. Switchable output voltage provides two-speed option on screwdrivers. Operates with select BL-Series, BLG-Series and BLG-BC1-Series brushless electric screwdriver models Selectable two-speed (High & Low) Switching power supply 100 - 240V Includes mounting brackets Operates with Electric Screwdriver Models: BL2000 to BL5000 BLG4000 to BLG5000 BLG-4000XBC1 to BLG-5000XBC1

Suppliers

Company
Product
Description
Supplier Links
T-45BL Transformer - 144267 - Mountz, Inc.
San Jose, CA, United States
T-45BL Transformer
144267
T-45BL Transformer 144267
The T-45BL is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at 100 - 240V. Switchable output voltage provides two-speed option on screwdrivers. Operates with select BL-Series, BLG-Series and BLG-BC1-Series brushless electric screwdriver models Selectable two-speed (High & Low) Switching power supply 100 - 240V Includes mounting brackets Operates with Electric Screwdriver Models: BL2000 to BL5000 BLG4000 to BLG5000 BLG-4000XBC1 to BLG-5000XBC1

The T-45BL is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at 100 - 240V. Switchable output voltage provides two-speed option on screwdrivers.

    • Operates with select BL-Series, BLG-Series and BLG-BC1-Series brushless electric screwdriver models
    • Selectable two-speed (High & Low)
    • Switching power supply 100 - 240V
    • Includes mounting brackets

Operates with Electric Screwdriver Models:
BL2000 to BL5000
BLG4000 to BLG5000
BLG-4000XBC1 to BLG-5000XBC1

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Power Supplies
Product Number 144267
Product Name T-45BL Transformer
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL5009S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 9.0 volts
View Details
High Voltage Power Supplies - 152A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details