Mountz, Inc. SS7000X Electric Screwdriver 144236

Description
The SS-Series is an electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
Datasheet
Description
The SS-Series is an electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS7000X Electric Screwdriver - 144236 - Mountz, Inc.
San Jose, CA, United States
SS7000X Electric Screwdriver
144236
SS7000X Electric Screwdriver 144236
The SS-Series is an electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.

The SS-Series is an electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator.

    • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
    • Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process.
    • The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort
    • Can be connected with the Scout Screw Counter.
    • Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
    • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale
    • One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.

Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144236
Product Name SS7000X Electric Screwdriver
Drive Style Electric
Torque Range 0.2167 to 1.45 Ft-lbs (0.2938 to 1.97 N-m)
Rated Free Speed 500 to 750 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966376 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 900 rpm
Drive Size Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Electric Screwdrivers - 1851451 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Length 4.8 inch (122 mm)
View Details