Mountz, Inc. SS7000X-ESD Electric Screwdriver 144231

Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet
Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS7000X-ESD Electric Screwdriver - 144231 - Mountz, Inc.
San Jose, CA, United States
SS7000X-ESD Electric Screwdriver
144231
SS7000X-ESD Electric Screwdriver 144231
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator.

  • Various models that range from 0.17 - 17.4 lbf.in.
  • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
  • Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process.
  • Low voltage requirement offers superior life and safe operation.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply).
  • External torque adjustment scale.
  • One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.
  • Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models.

Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144231
Product Name SS7000X-ESD Electric Screwdriver
Drive Style Electric
Torque Range 0.2167 to 1.45 Ft-lbs (0.2938 to 1.97 N-m)
Rated Free Speed 500 to 750 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 618752 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
18V Cordless Drywall/Deck Screwdriver Kit - DC520KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2900 rpm
View Details