Mountz, Inc. SS4000X Electric Screwdriver 144217

Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet
Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS4000X Electric Screwdriver - 144217 - Mountz, Inc.
San Jose, CA, United States
SS4000X Electric Screwdriver
144217
SS4000X Electric Screwdriver 144217
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator.

  • Various models that range from 0.17 - 17.4 lbf.in.
  • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
  • Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process.
  • Low voltage requirement offers superior life and safe operation.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply).
  • External torque adjustment scale.
  • One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.
  • Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models.

Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144217
Product Name SS4000X Electric Screwdriver
Drive Style Electric
Torque Range 0.0750 to 0.3250 Ft-lbs (0.1017 to 0.4407 N-m)
Rated Free Speed 690 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 2780456 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 rpm
Length 10.43 inch (265 mm)
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Automatic Screw Feeding and Screwdriving Fixtured Systems -  - Design Tool, Inc.
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Head Style In-line
View Details