Mountz, Inc. CL4000 Electric Screwdriver 144110

Description
The CL-4000 is an electric torque screwdriver by HIOS. The assembly power tool shuts off once the preset torque is achieved. The brush-type electric screwdriver is used for tightening small screws, nuts and bolts. Increase productivity output and enhance process control with precision torque control screwdriver. The compact, lightweight design provides user comfort. The tool features a low-voltage DC safety design. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Low DC voltage for safe operation and long life. Brush type electric screwdriver shut-offs once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. The error-proofing device detects and eliminates costly screw-fastening errors. The Scout monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. External torque adjustment scale. Lever start tool. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. Can use a torque adjustment nut (Item # 060012) and set screw (Item # 220100) to preset the driver to a specific torque.
Datasheet
Description
The CL-4000 is an electric torque screwdriver by HIOS. The assembly power tool shuts off once the preset torque is achieved. The brush-type electric screwdriver is used for tightening small screws, nuts and bolts. Increase productivity output and enhance process control with precision torque control screwdriver. The compact, lightweight design provides user comfort. The tool features a low-voltage DC safety design. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Low DC voltage for safe operation and long life. Brush type electric screwdriver shut-offs once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. The error-proofing device detects and eliminates costly screw-fastening errors. The Scout monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. External torque adjustment scale. Lever start tool. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. Can use a torque adjustment nut (Item # 060012) and set screw (Item # 220100) to preset the driver to a specific torque.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL4000 Electric Screwdriver - 144110 - Mountz, Inc.
San Jose, CA, United States
CL4000 Electric Screwdriver
144110
CL4000 Electric Screwdriver 144110
The CL-4000 is an electric torque screwdriver by HIOS. The assembly power tool shuts off once the preset torque is achieved. The brush-type electric screwdriver is used for tightening small screws, nuts and bolts. Increase productivity output and enhance process control with precision torque control screwdriver. The compact, lightweight design provides user comfort. The tool features a low-voltage DC safety design. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Low DC voltage for safe operation and long life. Brush type electric screwdriver shut-offs once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. The error-proofing device detects and eliminates costly screw-fastening errors. The Scout monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. External torque adjustment scale. Lever start tool. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. Can use a torque adjustment nut (Item # 060012) and set screw (Item # 220100) to preset the driver to a specific torque.

The CL-4000 is an electric torque screwdriver by HIOS. The assembly power tool shuts off once the preset torque is achieved. The brush-type electric screwdriver is used for tightening small screws, nuts and bolts. Increase productivity output and enhance process control with precision torque control screwdriver. The compact, lightweight design provides user comfort. The tool features a low-voltage DC safety design.

  • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch.
  • Low DC voltage for safe operation and long life.
  • Brush type electric screwdriver shut-offs once preset torque is achieved.
  • Compact size with a grip designed for operator comfort.
  • Can be connected with the Scout Screw Counter. The error-proofing device detects and eliminates costly screw-fastening errors. The Scout monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns.
  • Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3.
  • External torque adjustment scale.
  • Lever start tool.

Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3.
Can use a torque adjustment nut (Item # 060012) and set screw (Item # 220100) to preset the driver to a specific torque.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144110
Product Name CL4000 Electric Screwdriver
Drive Style Electric
Torque Range 0.0750 to 0.4000 Ft-lbs (0.1017 to 0.5424 N-m)
Rated Free Speed 690 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size Other Drive Size
View Details
Work-Piece Friendly Electric Screwdrivers - 30 / 45 SPC Series - Nitto Kohki U.S.A., Inc.
Specs
Drive Style Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details