Mountz, Inc. CL3000-ESD Electric Screwdriver 144098

Description
The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Low DC voltage for safe operation and long life. Precision automatic shut-off clutch once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. External torque adjustment scale. Accurate torque control provides precise and controlled fastening with automatic shut-off clutch. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. Can use a torque adjustment nut (Item # 060012) and set screw (Item # 220100) to preset the driver to a specific torque.
Datasheet
Description
The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Low DC voltage for safe operation and long life. Precision automatic shut-off clutch once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. External torque adjustment scale. Accurate torque control provides precise and controlled fastening with automatic shut-off clutch. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. Can use a torque adjustment nut (Item # 060012) and set screw (Item # 220100) to preset the driver to a specific torque.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL3000-ESD Electric Screwdriver - 144098 - Mountz, Inc.
San Jose, CA, United States
CL3000-ESD Electric Screwdriver
144098
CL3000-ESD Electric Screwdriver 144098
The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Low DC voltage for safe operation and long life. Precision automatic shut-off clutch once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. External torque adjustment scale. Accurate torque control provides precise and controlled fastening with automatic shut-off clutch. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. Can use a torque adjustment nut (Item # 060012) and set screw (Item # 220100) to preset the driver to a specific torque.

The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection.

  • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
  • Low DC voltage for safe operation and long life.
  • Precision automatic shut-off clutch once preset torque is achieved.
  • Compact size with a grip designed for operator comfort.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3.
  • External torque adjustment scale.
  • Accurate torque control provides precise and controlled fastening with automatic shut-off clutch.

Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3.
Can use a torque adjustment nut (Item # 060012) and set screw (Item # 220100) to preset the driver to a specific torque.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144098
Product Name CL3000-ESD Electric Screwdriver
Drive Style Electric
Torque Range 0.0250 to 0.1417 Ft-lbs (0.0339 to 0.1921 N-m)
Rated Free Speed 670 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Air Screwdrivers - 1370887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
20V MAX* Lithium Ion Drill/Driver / 12V MAX* Screwdriver Combo Kit - DCK295L3 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 20V MAX* & 12V MAX*
View Details