Mountz, Inc. SSQ3000CR Electric Screwdriver 144034

Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet
Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSQ3000CR Electric Screwdriver - 144034 - Mountz, Inc.
San Jose, CA, United States
SSQ3000CR Electric Screwdriver
144034
SSQ3000CR Electric Screwdriver 144034
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator.

  • Various models that range from 0.17 - 17.4 lbf.in.
  • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
  • Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process.
  • Low voltage requirement offers superior life and safe operation.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply).
  • External torque adjustment scale.
  • One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.
  • Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models.

Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144034
Product Name SSQ3000CR Electric Screwdriver
Drive Style Electric
Torque Range 0.0250 to 0.1417 Ft-lbs (0.0339 to 0.1921 N-m)
Rated Free Speed 670 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 618752 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
20V MAX* Lithium Ion Drill/Driver / 12V MAX* Screwdriver Combo Kit - DCK295L3 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 20V MAX* & 12V MAX*
View Details