Mountz, Inc. Validator Torque Wrench Tester 070532

Description
The Validator is designed for testing and calibrating torque wrenches. This tool is not suitable for power tools. Ideal for checking torque tools on production floor daily or weekly to ensure the tools aren't falling out of calibration. Using a quality torque tester makes a safer world through accuracy and precision. Measuring torque is essential for companies to ensure their product's quality, safety and reliability isn't compromised. The failure of a three-cent fastener that isn't properly tightened can lead to catastrophic or latent failures. Accuracy ± 1% of reading from 20% to 100% of full scale Designed for testing and calibrating torque wrenches. Perform daily or weekly verification tests to confirm wrenches are operating at proper torque setting. Clockwise direction only. Selection of three operation modes: Peak, First Peak & Track Three units of torque measurements: (lbf.ft, N.m, kgf.m). Includes 9V Li-ion rechargeable battery and universal charger (100-240 VAC). Easy-to-use menu structure. LCD display. Small and lightweight. Built-in mounting plate provides flexibility for mounting options. Suitable to be placed within the assembly line area. Menu prompting calibration process. Features Go / No Go LED that illuminates when high or low tolerance setting is achieved or out of tolerance. Note! Do not use with electric or pneumatic tools.
Description
The Validator is designed for testing and calibrating torque wrenches. This tool is not suitable for power tools. Ideal for checking torque tools on production floor daily or weekly to ensure the tools aren't falling out of calibration. Using a quality torque tester makes a safer world through accuracy and precision. Measuring torque is essential for companies to ensure their product's quality, safety and reliability isn't compromised. The failure of a three-cent fastener that isn't properly tightened can lead to catastrophic or latent failures. Accuracy ± 1% of reading from 20% to 100% of full scale Designed for testing and calibrating torque wrenches. Perform daily or weekly verification tests to confirm wrenches are operating at proper torque setting. Clockwise direction only. Selection of three operation modes: Peak, First Peak & Track Three units of torque measurements: (lbf.ft, N.m, kgf.m). Includes 9V Li-ion rechargeable battery and universal charger (100-240 VAC). Easy-to-use menu structure. LCD display. Small and lightweight. Built-in mounting plate provides flexibility for mounting options. Suitable to be placed within the assembly line area. Menu prompting calibration process. Features Go / No Go LED that illuminates when high or low tolerance setting is achieved or out of tolerance. Note! Do not use with electric or pneumatic tools.

Suppliers

Company
Product
Description
Supplier Links
Validator Torque Wrench Tester - 070532 - Mountz, Inc.
San Jose, CA, United States
Validator Torque Wrench Tester
070532
Validator Torque Wrench Tester 070532
The Validator is designed for testing and calibrating torque wrenches. This tool is not suitable for power tools. Ideal for checking torque tools on production floor daily or weekly to ensure the tools aren't falling out of calibration. Using a quality torque tester makes a safer world through accuracy and precision. Measuring torque is essential for companies to ensure their product's quality, safety and reliability isn't compromised. The failure of a three-cent fastener that isn't properly tightened can lead to catastrophic or latent failures. Accuracy ± 1% of reading from 20% to 100% of full scale Designed for testing and calibrating torque wrenches. Perform daily or weekly verification tests to confirm wrenches are operating at proper torque setting. Clockwise direction only. Selection of three operation modes: Peak, First Peak & Track Three units of torque measurements: (lbf.ft, N.m, kgf.m). Includes 9V Li-ion rechargeable battery and universal charger (100-240 VAC). Easy-to-use menu structure. LCD display. Small and lightweight. Built-in mounting plate provides flexibility for mounting options. Suitable to be placed within the assembly line area. Menu prompting calibration process. Features Go / No Go LED that illuminates when high or low tolerance setting is achieved or out of tolerance. Note! Do not use with electric or pneumatic tools.

The Validator is designed for testing and calibrating torque wrenches. This tool is not suitable for power tools. Ideal for checking torque tools on production floor daily or weekly to ensure the tools aren't falling out of calibration. Using a quality torque tester makes a safer world through accuracy and precision. Measuring torque is essential for companies to ensure their product's quality, safety and reliability isn't compromised. The failure of a three-cent fastener that isn't properly tightened can lead to catastrophic or latent failures.
Accuracy ± 1% of reading from 20% to 100% of full scale

  • Designed for testing and calibrating torque wrenches.
  • Perform daily or weekly verification tests to confirm wrenches are operating at proper torque setting.
  • Clockwise direction only.
  • Selection of three operation modes: Peak, First Peak & Track
  • Three units of torque measurements: (lbf.ft, N.m, kgf.m).
  • Includes 9V Li-ion rechargeable battery and universal charger (100-240 VAC).
  • Easy-to-use menu structure.
  • LCD display.
  • Small and lightweight.
  • Built-in mounting plate provides flexibility for mounting options. Suitable to be placed within the assembly line area.
  • Menu prompting calibration process.
  • Features Go / No Go LED that illuminates when high or low tolerance setting is achieved or out of tolerance.

Note! Do not use with electric or pneumatic tools.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Calibration Instruments
Product Number 070532
Product Name Validator Torque Wrench Tester
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
VNA Calibration Kit - N612 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details