Mountz, Inc. 3/8" Hex Step Adapter (16, 14, 12 & 10mm) 061541

Description
When performing torque wrench calibration or testing, adapters are often needed, especially with torque wrenches that have open-end heads. Mountz’s calibration hex step adapter features four sizes, which will increase the productivity of your torque wrench calibration process. This adapter will make testing and calibration simple and efficient. The hex adapter makes it easy and convenient to test a standard range of open-ended wrenches. An adapter that features four size options increases productivity. Improve wrench calibration process. Make it simple and efficient. Square drive meets the ASME B107.300-2010 and ISO 6789-1:2017 standards 135 N.m is the maximum torque limit capacity for the 3/8 Sq. Drive Calibration Hex Step Adapter.
Datasheet
Description
When performing torque wrench calibration or testing, adapters are often needed, especially with torque wrenches that have open-end heads. Mountz’s calibration hex step adapter features four sizes, which will increase the productivity of your torque wrench calibration process. This adapter will make testing and calibration simple and efficient. The hex adapter makes it easy and convenient to test a standard range of open-ended wrenches. An adapter that features four size options increases productivity. Improve wrench calibration process. Make it simple and efficient. Square drive meets the ASME B107.300-2010 and ISO 6789-1:2017 standards 135 N.m is the maximum torque limit capacity for the 3/8 Sq. Drive Calibration Hex Step Adapter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8
San Jose, CA, United States
3/8" Hex Step Adapter (16, 14, 12 & 10mm)
061541
3/8" Hex Step Adapter (16, 14, 12 & 10mm) 061541
When performing torque wrench calibration or testing, adapters are often needed, especially with torque wrenches that have open-end heads. Mountz’s calibration hex step adapter features four sizes, which will increase the productivity of your torque wrench calibration process. This adapter will make testing and calibration simple and efficient. The hex adapter makes it easy and convenient to test a standard range of open-ended wrenches. An adapter that features four size options increases productivity. Improve wrench calibration process. Make it simple and efficient. Square drive meets the ASME B107.300-2010 and ISO 6789-1:2017 standards 135 N.m is the maximum torque limit capacity for the 3/8 Sq. Drive Calibration Hex Step Adapter.

When performing torque wrench calibration or testing, adapters are often needed, especially with torque wrenches that have open-end heads. Mountz’s calibration hex step adapter features four sizes, which will increase the productivity of your torque wrench calibration process. This adapter will make testing and calibration simple and efficient.

    • The hex adapter makes it easy and convenient to test a standard range of open-ended wrenches.
    • An adapter that features four size options increases productivity.
    • Improve wrench calibration process. Make it simple and efficient.
    • Square drive meets the ASME B107.300-2010 and ISO 6789-1:2017 standards

135 N.m is the maximum torque limit capacity for the 3/8 Sq. Drive Calibration Hex Step Adapter.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Calibration Instruments
Product Number 061541
Product Name 3/8" Hex Step Adapter (16, 14, 12 & 10mm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details