Mountz, Inc. PSE1350 Preset Torque Screwdriver 020188

Description
The PSE is a preset torque screwdriver (internally adjustable) that delivers precision torque control. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened. Featuring a soft textured grip, the torque driver is an ergonomically safe tool for the operator to use and is ESD compliant. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Ergonomic rubber hand grip. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Thrust bearings insure that the torque setting is independent of any end load applied by the operator. All models provide bi-directional operation and are calibrated in either the CW or CCW direction. ESD compliant. Note! PSE1350 is supplied with removable sliding T-bar.
Datasheet
Description
The PSE is a preset torque screwdriver (internally adjustable) that delivers precision torque control. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened. Featuring a soft textured grip, the torque driver is an ergonomically safe tool for the operator to use and is ESD compliant. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Ergonomic rubber hand grip. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Thrust bearings insure that the torque setting is independent of any end load applied by the operator. All models provide bi-directional operation and are calibrated in either the CW or CCW direction. ESD compliant. Note! PSE1350 is supplied with removable sliding T-bar.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSE1350 Preset Torque Screwdriver - 020188 - Mountz, Inc.
San Jose, CA, United States
PSE1350 Preset Torque Screwdriver
020188
PSE1350 Preset Torque Screwdriver 020188
The PSE is a preset torque screwdriver (internally adjustable) that delivers precision torque control. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened. Featuring a soft textured grip, the torque driver is an ergonomically safe tool for the operator to use and is ESD compliant. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Ergonomic rubber hand grip. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Thrust bearings insure that the torque setting is independent of any end load applied by the operator. All models provide bi-directional operation and are calibrated in either the CW or CCW direction. ESD compliant. Note! PSE1350 is supplied with removable sliding T-bar.

The PSE is a preset torque screwdriver (internally adjustable) that delivers precision torque control. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened. Featuring a soft textured grip, the torque driver is an ergonomically safe tool for the operator to use and is ESD compliant. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Ergonomic rubber hand grip.
    • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
    • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
    • All models provide bi-directional operation and are calibrated in either the CW or CCW direction.
    • ESD compliant.

Note! PSE1350 is supplied with removable sliding T-bar.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 020188
Product Name PSE1350 Preset Torque Screwdriver
Drive Style Torque Controlled
Torque Range 1.83 to 10 Ft-lbs (2.49 to 13.56 N-m)
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
 - 2608 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details