Mountain Tactile Switches 101-T61RR-EV

Description
Tactile Switches SPST 50mA/32VDC 6.2SQ 200gf VERT
Datasheet
Description
Tactile Switches SPST 50mA/32VDC 6.2SQ 200gf VERT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
101-T61RR-EV
Tactile Switches 101-T61RR-EV
Tactile Switches SPST 50mA/32VDC 6.2SQ 200gf VERT

Tactile Switches SPST 50mA/32VDC 6.2SQ 200gf VERT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 101-T61RR-EV
Product Name Tactile Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 3-101-040-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers