Mountain Tactile Switches 101-M9BR-EV

Description
Tactile Switches SPST 50mA/32VDC BLUE LED
Datasheet
Description
Tactile Switches SPST 50mA/32VDC BLUE LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
101-M9BR-EV
Tactile Switches 101-M9BR-EV
Tactile Switches SPST 50mA/32VDC BLUE LED

Tactile Switches SPST 50mA/32VDC BLUE LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 101-M9BR-EV
Product Name Tactile Switches
Features Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-948 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-2PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W Sealed Tactile Switch - B3W-1002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers