Tactile Switches 6.2 x 6.2mm 350gf
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 101-L613S-EV |
| Product Name | Tactile Switches |
| Terminal Type | Gull Wing Lead |
| Features | RoHS |
| Min. Actuating Force | 0.8 lbs (0.3466 kg) |
| Max. Actuating Force | 0.8 lbs (0.3466 kg) |
J-Type