Mountain Tactile Switches 101-IG23K-EV

Description
Tactile Switches VERTICAL 2.8 x 3.8mm 1.90mm Height
Datasheet
Description
Tactile Switches VERTICAL 2.8 x 3.8mm 1.90mm Height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
101-IG23K-EV
Tactile Switches 101-IG23K-EV
Tactile Switches VERTICAL 2.8 x 3.8mm 1.90mm Height

Tactile Switches VERTICAL 2.8 x 3.8mm 1.90mm Height

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 101-IG23K-EV
Product Name Tactile Switches
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3FS Tactile Switch (SMT) - B3FS-1095P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
3 suppliers
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers