Mountain Tactile Switches 101-0134-EV

Description
Tactile Switches TACT SWITCH 3.5X6MM
Datasheet
Description
Tactile Switches TACT SWITCH 3.5X6MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
101-0134-EV
Tactile Switches 101-0134-EV
Tactile Switches TACT SWITCH 3.5X6MM

Tactile Switches TACT SWITCH 3.5X6MM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 101-0134-EV
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-1825910-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
N program - NDT - Pushbutton - NDTRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000PM-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers