Motorola Solutions, Inc. N-Channel 16A 400V 0.3ohm MOSFET Transistor MTW16N40E

Description
Power Field-Effect Transistor, 16A I(D), 400V, 0.3ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AE Product overview: MTW16N40E from Motorola is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 400V, 0.3ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 400V, 0.3ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTW16N40E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 16A I(D), 400V, 0.3ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AE Product overview: MTW16N40E from Motorola is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 400V, 0.3ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 400V, 0.3ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTW16N40E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTW16N40E is an N-channel power MOSFET designed for high-voltage, high-speed switching applications in power supplies, converters, and PWM motor controls. It is packaged in a TO-247AE case with dimensions of 19.7-20.3 mm in height, 15.3-15.9 mm in width, and 5.5 mm between source and drain pins. The device has a drain-source voltage rating of 400 V, a continuous drain current of 16 A at 25°C, and a maximum power dissipation of 180 W. Its static drain-source on-resistance is 0.225 to 0.240 ohm at 25°C and 10 V gate-source voltage. It features a drain-source body diode with a reverse recovery time of 340 ns and is rated for avalanche energy of 870 mJ. The transistor meets thermal resistance specifications of 0.70°C/W junction-to-case and 40°C/W junction-to-ambient. It is qualified to operate from -55°C to 150°C and has RoHS compliance implied by standard industry practice for the manufacturer's production.

Datasheet Summary
Powered by GS/AI

The MTW16N40E is an N-channel power MOSFET designed for high-voltage, high-speed switching applications in power supplies, converters, and PWM motor controls. It is packaged in a TO-247AE case with dimensions of 19.7-20.3 mm in height, 15.3-15.9 mm in width, and 5.5 mm between source and drain pins. The device has a drain-source voltage rating of 400 V, a continuous drain current of 16 A at 25°C, and a maximum power dissipation of 180 W. Its static drain-source on-resistance is 0.225 to 0.240 ohm at 25°C and 10 V gate-source voltage. It features a drain-source body diode with a reverse recovery time of 340 ns and is rated for avalanche energy of 870 mJ. The transistor meets thermal resistance specifications of 0.70°C/W junction-to-case and 40°C/W junction-to-ambient. It is qualified to operate from -55°C to 150°C and has RoHS compliance implied by standard industry practice for the manufacturer's production.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 16A 400V 0.3ohm MOSFET Transistor
278-MTW16N40E
N-Channel 16A 400V 0.3ohm MOSFET Transistor 278-MTW16N40E
Power Field-Effect Transistor, 16A I(D), 400V, 0.3ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AE Product overview: MTW16N40E from Motorola is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 400V, 0.3ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 400V, 0.3ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTW16N40E can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 16A I(D), 400V, 0.3ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AE Product overview: MTW16N40E from Motorola is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 400V, 0.3ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 400V, 0.3ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTW16N40E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MTW16N40E
Product Name N-Channel 16A 400V 0.3ohm MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
40V 35A MOSFET Transistor - 278-AUIRF7738L2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 3300 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers