MOTOROLA SOLUTIONS, INC.
MRFIC1502R2 -- RF AND WIRELESS - RF MISC ICS AND MODULES
Motorola Solutions, Inc.
RF and Wireless - RF Misc ICs and Modules
MRFIC1502R2
Description
DOWN CONVERTER
-
Shenzhen Shengyu Electronics Technology Limited
Description
DOWN CONVERTER
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MRFIC1502R2 |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
|
Package Type
|
QFP
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
26500 to 29500 MHz
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.76 V 3.63 V
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details