Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 256-MAPBGA (17x17)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MCF5214CVF66 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 66 MHz |
| RAM | 64 KB |