IC MCU 8BIT 60KB FLASH 64QFP
HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908AZ60ACFU | MC908AZ60ACFU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active |
| Clock Speed | 8.4 MHz | 8.4 MHz |
| RAM | 2 KB | 2 KB |
| Supply Voltage | 5.5 to 4.5 volts |