Motorola Solutions, Inc. Microprocessors MC68SEC000CFU10

Description
CPU32 Microprocessor IC - 1 Core, 32-Bit 10MHz 64-QFP (14x14)
Datasheet
Description
CPU32 Microprocessor IC - 1 Core, 32-Bit 10MHz 64-QFP (14x14)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68SEC000CFU10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68SEC000CFU10
Microprocessors MC68SEC000CFU10
CPU32 Microprocessor IC - 1 Core, 32-Bit 10MHz 64-QFP (14x14)

CPU32 Microprocessor IC - 1 Core, 32-Bit 10MHz 64-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68SEC000CFU10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68SEC000CFU10
Integrated Circuits (ICs) - Embedded - Microprocessors MC68SEC000CFU10
IC MPU 10MHZ 64QFP

IC MPU 10MHZ 64QFP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68SEC000CFU10 MC68SEC000CFU10
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CG80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details