Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, HCMOS, PDIP42
8-Bit 8MHz Flash MCU, 42-Pin DIP, Industrial Temp Product overview: MC68HC908SR12CB from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908SR12CB can be used for catalog matching and distributor lookup.
IC MCU 8BIT 12KB FLASH 42DIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 42-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HC908SR12CB | 685-MC68HC908SR12CB | MC68HC908SR12CB | MC68HC908SR12CB |
| Product Name | Industrial 8-bit 8MHz DIP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active | |
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | CDIP; SDIP; Other; SDIP42 | CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm) | CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm) | |
| Clock Speed | 20 MHz | 8 MHz | 8 MHz |