The MC68331CPV16 is a 32-bit microcontroller from Quarktwin Technology Ltd., operating at a frequency of 16 MHz. It is housed in a 144-pin TQFP package and is designed to function in temperature ranges from -40 to +85 °C. This microcontroller is part of the M683xx series, which features a CPU32 architecture, providing efficient processing capabilities for embedded applications. The device is ROMless, allowing for flexible memory configurations. It is suitable for various applications requiring reliable performance in moderate temperature environments.
Microcontroller, 32-Bit, CPU32L CPU, 16.78MHz, HCMOS, PQFP144
IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68331CPV16 from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CPV16 can be used for catalog matching and distributor lookup.
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68331CPV16 | 685-MC68331CPV16 | MC68331CPV16 | MC68331CPV16 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Obsolete | Active | Active | |
| Package Type | QFP; Other; QFP144 | Other; Bulk | QFP; Other; 144-LQFP | Other; 144-LQFP |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 volts |