Motorola Solutions, Inc. Flip Flops MC10H135PG

Description
Jbar-Kbar Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDIP16
Request a Quote Datasheet
Description
Jbar-Kbar Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H135PG - Rochester Electronics
Newburyport, MA, United States
Jbar-Kbar Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDIP16

Jbar-Kbar Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDIP16

Supplier's Site Datasheet
Flip Flops - MC10H135PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H135PG
Flip Flops MC10H135PG
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC10H135PG MC10H135PG
Product Name Flip Flops
Triggering Positive-edge Triggered
Package Type DIP; DIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flop ICs - 1786972 - RS Components, Ltd.
Specs
Triggering Positive-edge Triggered
Output Characteristics Differential
Propagation Delay 175 ns
View Details
Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 100353QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 425 MHz
View Details