Motorola Solutions, Inc. Flip Flops MC1014P

Description
R-S Flip-Flop, 2-Func, Master-slave Triggered, ECL, PDIP14
Request a Quote Datasheet
Description
R-S Flip-Flop, 2-Func, Master-slave Triggered, ECL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC1014P - Rochester Electronics
Newburyport, MA, United States
R-S Flip-Flop, 2-Func, Master-slave Triggered, ECL, PDIP14

R-S Flip-Flop, 2-Func, Master-slave Triggered, ECL, PDIP14

Supplier's Site Datasheet
Flip Flops - MC1014P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC1014P
Flip Flops MC1014P
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC1014P - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC1014P
Integrated Circuits (ICs) - Logic - Flip Flops MC1014P
R-S FLIP-FLOP

R-S FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC1014P MC1014P MC1014P
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Master-slave
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
Flip Flops - 1727-2459-1-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74ABT821DB,112 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details