Motorola Solutions, Inc. 8-bit 8BIT 4KB 8MHz Embedded Microcontroller MCU KMC908GR4CDW

Description
Microcontroller, 8-Bit, FLASH, 8.2MHz, HCMOS, PDSO28
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 8.2MHz, HCMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KMC908GR4CDW - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8.2MHz, HCMOS, PDSO28

Microcontroller, 8-Bit, FLASH, 8.2MHz, HCMOS, PDSO28

Supplier's Site Datasheet
8-bit 8BIT 4KB 8MHz Embedded Microcontroller MCU - 48-KMC908GR4CDW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB 8MHz Embedded Microcontroller MCU
48-KMC908GR4CDW
8-bit 8BIT 4KB 8MHz Embedded Microcontroller MCU 48-KMC908GR4CDW
IC MCU 8BIT 4KB FLASH 28SOIC / series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC Product overview: KMC908GR4CDW from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-KMC908GR4CDW can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28SOIC / series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC Product overview: KMC908GR4CDW from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-KMC908GR4CDW can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - KMC908GR4CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
KMC908GR4CDW
Microcontrollers KMC908GR4CDW
- Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC

- Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number KMC908GR4CDW 48-KMC908GR4CDW KMC908GR4CDW
Product Name 8-bit 8BIT 4KB 8MHz Embedded Microcontroller MCU Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active
ROM Type Flash
Package Type SOIC; Other; SOIC28 Other; Bulk SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
 - COP8780CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP40
View Details
5 suppliers