The 2N6438 is a PNP silicon power transistor for industrial-military switching and amplifier applications. It has a minimum collector-emitter sustaining voltage of 120 Vdc, a continuous collector current rating of 25 Adc, and a maximum power dissipation of 200 W at 25°C case temperature. Housed in a TO-204AA (TO-3) metal package, it exhibits a maximum collector-emitter saturation voltage of 1.8 Vdc at 25 Adc and a DC current gain of at least 12 under the same condition. Thermal resistance from junction to case is 0.875°C/W. Operating and storage junction temperature ranges from -65°C to +200°C. Switching characteristics include a rise time of 0.3 µs, storage time of 1.0 µs, and fall time of 0.25 µs at 10 Adc. Output capacitance is 700 pF max at 10 Vdc and 100 kHz.
Power Bipolar Transistor, 25A, 120V, PNP, TO-204AA, Metal, 2 Pin
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2N6438 |
| Package Type | TO-204AA |