Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
DIODE ZENER 6.8V 0.5W 5% UNIDIR
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N5996BRL | 1N5996BRL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-35, DO-204AH; DO-35 | DO-35 (DO-204AH); DO-35 |
| RoHS Compliant | RoHS | |
| VZ | 6.8 volts |