General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series: ±2 % and approximately ±5 %. The device has a junction temperature rating of up to 150 °C and is suitable for general regulation applications.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 62V 590MW SOD123
Zener Diodes BZT52-B62/SOD123/SOD
| Nexperia B.V. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B62J | 28AK6960 | BZT52-B62J | BZT52-B62J |
| Product Name | Voltage regulator diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |