Mospec Semiconductor Corp. Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec U30D40C

Description
DIODE, ULTRAFAST, 30A, TO-247; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:250A RoHS Compliant: Yes
Description
DIODE, ULTRAFAST, 30A, TO-247; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:250A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec - 59M3404 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec
59M3404
Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec 59M3404
DIODE, ULTRAFAST, 30A, TO-247; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:250A RoHS Compliant: Yes

DIODE, ULTRAFAST, 30A, TO-247; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 59M3404
Product Name Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: MS808C06 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details