Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ15015 MJ15015

Description
Manufacturer: Mospec Win Source Part Number: 1223579-MJ15015 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ15015G; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223579-MJ15015 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ15015G; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ15015 - 1223579-MJ15015 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15015
1223579-MJ15015
TRANSISTORS - Transistors (BJT) - Single - MJ15015 1223579-MJ15015
Manufacturer: Mospec Win Source Part Number: 1223579-MJ15015 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ15015G; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management

Manufacturer: Mospec
Win Source Part Number: 1223579-MJ15015
Manufacturer Homepage: www.mospec.com.tw
Alternative Parts (Cross-Reference): MJ15015G;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223579-MJ15015
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ15015
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details