Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ11028 MJ11028

Description
Manufacturer: Mospec Win Source Part Number: 1223559-MJ11028 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223559-MJ11028 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ11028 - 1223559-MJ11028 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ11028
1223559-MJ11028
TRANSISTORS - Transistors (BJT) - Single - MJ11028 1223559-MJ11028
Manufacturer: Mospec Win Source Part Number: 1223559-MJ11028 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Mospec
Win Source Part Number: 1223559-MJ11028
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223559-MJ11028
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ11028
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details