Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - BU508A BU508A

Description
Manufacturer: Mospec Win Source Part Number: 1155843-BU508A Family Name: BU508A Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): NTE2637 BU508AW ; BU508AW; Introduction Date: June 25, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1155843-BU508A Family Name: BU508A Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): NTE2637 BU508AW ; BU508AW; Introduction Date: June 25, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BU508A - 1155843-BU508A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BU508A
1155843-BU508A
TRANSISTORS - Transistors (BJT) - Single - BU508A 1155843-BU508A
Manufacturer: Mospec Win Source Part Number: 1155843-BU508A Family Name: BU508A Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): NTE2637 BU508AW ; BU508AW; Introduction Date: June 25, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Mospec
Win Source Part Number: 1155843-BU508A
Family Name: BU508A
Manufacturer Homepage: www.mospec.com.tw
Alternative Parts (Cross-Reference): NTE2637 BU508AW ; BU508AW;
Introduction Date: June 25, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1155843-BU508A
Product Name TRANSISTORS - Transistors (BJT) - Single - BU508A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MX0912B251Y - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
VCEO 60 volts
Output Power 690 watts
View Details
2 suppliers
Bipolar Transistors - 1219995 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers