Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - BDX34B BDX34B

Description
Manufacturer: Mospec Win Source Part Number: 1153009-BDX34B Family Name: BDX34B Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): BDX34BTSTU; BDX34BTSTU_NL; BDX34BTU; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1153009-BDX34B Family Name: BDX34B Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): BDX34BTSTU; BDX34BTSTU_NL; BDX34BTU; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BDX34B - 1153009-BDX34B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDX34B
1153009-BDX34B
TRANSISTORS - Transistors (BJT) - Single - BDX34B 1153009-BDX34B
Manufacturer: Mospec Win Source Part Number: 1153009-BDX34B Family Name: BDX34B Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): BDX34BTSTU; BDX34BTSTU_NL; BDX34BTU; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Mospec
Win Source Part Number: 1153009-BDX34B
Family Name: BDX34B
Manufacturer Homepage: www.mospec.com.tw
Alternative Parts (Cross-Reference): BDX34BTSTU; BDX34BTSTU_NL; BDX34BTU;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1153009-BDX34B
Product Name TRANSISTORS - Transistors (BJT) - Single - BDX34B
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers