Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - BDW93 BDW93

Description
Manufacturer: Mospec Win Source Part Number: 1153003-BDW93 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1153003-BDW93 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BDW93 - 1153003-BDW93 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDW93
1153003-BDW93
TRANSISTORS - Transistors (BJT) - Single - BDW93 1153003-BDW93
Manufacturer: Mospec Win Source Part Number: 1153003-BDW93 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management

Manufacturer: Mospec
Win Source Part Number: 1153003-BDW93
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1153003-BDW93
Product Name TRANSISTORS - Transistors (BJT) - Single - BDW93
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers