Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6420 2N6420

Description
Manufacturer: Mospec Win Source Part Number: 1124138-2N6420 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1124138-2N6420 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6420 - 1124138-2N6420 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6420
1124138-2N6420
TRANSISTORS - Transistors (BJT) - Single - 2N6420 1124138-2N6420
Manufacturer: Mospec Win Source Part Number: 1124138-2N6420 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1124138-2N6420
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124138-2N6420
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6420
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers