Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6283 2N6283

Description
Manufacturer: Mospec Win Source Part Number: 1124092-2N6283 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1124092-2N6283 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6283 - 1124092-2N6283 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6283
1124092-2N6283
TRANSISTORS - Transistors (BJT) - Single - 2N6283 1124092-2N6283
Manufacturer: Mospec Win Source Part Number: 1124092-2N6283 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1124092-2N6283
Manufacturer Homepage: www.mospec.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124092-2N6283
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6283
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR8401TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers