Morris Coupling Company Standard 90° TY MTY-6040

Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

Suppliers

Company
Product
Description
Supplier Links
Standard 90° TY - MTY-6040 - Morris Coupling Company
Erie, PA, USA
Standard 90° TY
MTY-6040
Standard 90° TY MTY-6040
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in:

  • Sizes range from 2-1/8" through 12" O.D.
  • 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel
  • Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Tube Fittings
Product Number MTY-6040
Product Name Standard 90° TY
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to 1/8 Inch O.D. Tubing, Straight Compression - M5CB-1018 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Male Elbow, 6 mm, R1/4 - PQ-MA06M2 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
Pneumatic Fittings - 1216175 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details