Morris Coupling Company Standard 45° Y MSY-6021

Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

Suppliers

Company
Product
Description
Supplier Links
Standard 45° Y - MSY-6021 - Morris Coupling Company
Erie, PA, USA
Standard 45° Y
MSY-6021
Standard 45° Y MSY-6021
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in:

  • Sizes range from 2-1/8" through 12" O.D.
  • 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel
  • Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Tube Fittings
Product Number MSY-6021
Product Name Standard 45° Y
Fitting Type Wye Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to 10-32 Female Thread, Fixed Position Adapter - ML - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
Push-Quick Female Connector - PQ-FC05P - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.562 inch (14.29 mm)
View Details
Pneumatic Fittings - 1215523 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details