Morris Coupling Company Standard 45° Y MSY-3030

Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

Suppliers

Company
Product
Description
Supplier Links
Standard 45° Y - MSY-3030 - Morris Coupling Company
Erie, PA, USA
Standard 45° Y
MSY-3030
Standard 45° Y MSY-3030
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in:

  • Sizes range from 2-1/8" through 12" O.D.
  • 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel
  • Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Tube Fittings
Product Number MSY-3030
Product Name Standard 45° Y
Fitting Type Wye Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to M3 Male Thread Adapter - MN-M3M3 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Fitting - PQ-UE05P - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Thermoplastic
View Details
Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Pneumatic Fittings - 1216239 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details