Morris Coupling Company 13" Compression Coupling for Tubing 13-4C-OD

Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard
Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

Suppliers

Company
Product
Description
Supplier Links
13
Erie, PA, USA
13" Compression Coupling for Tubing
13-4C-OD
13" Compression Coupling for Tubing 13-4C-OD
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Tube Fittings
Product Number 13-4C-OD
Product Name 13" Compression Coupling for Tubing
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Bite Type Tube Fitting - B-1616-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 1.312 inch (33.34 mm)
View Details
762L Stainless Steel High Purity Union High-Purity Gas System Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Union Fitting; Gas Fitting
Material Stainless
View Details